Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
1,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
14,000
in stock
|
Buy Now | |
element14
from US$0.93
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.89
|
14,000
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Width | 2.8mm, .11in |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 15A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 1.3 – 2.1mm, .051 – .083in |
Wire Size | .5 – 1mm², 20 – 18AWG |
Wire Size Search | 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Heavy Duty Contact, Skt, 20-18Awg, Crimp | Newark Electronics |
HEAVY DUTY CONTACT, SKT, 20-18AWG, CRIMP | element14 |
AMP MCP 2.8 | Future Electronics |
Automotive Connectors MCP2 8 BU-KONT EDS | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
AMP MCP Receptable Sealed Terminal, 2.8 mm width, .8 mm thick, 0-24 A (low power) | Power and Signal Group |
Automotive DC Connector AMP MCP 2.8 CONTACT SWS | TE Connectivity 1-968855-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 18AWG |
Contact Termination Type | Crimp |
Current Rating | 15A |
Contact Material | Copper Nickel Silicon |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-968855-2?
Additional datasheets, footprints and schematics for 1-968855-2 are listed on our Part Details page. You can also find images and similar parts to 1-968855-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968855-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968855-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968855-2 fall under?
The 1-968855-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968855-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968855-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968855-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968855-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 1-968855-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968855-2 often in real-time on the comparison pages.
What if I can't find stock of 1-968855-2?
You can fill out our help required form which you can use to request a quote for 1-968855-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.