Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
36,000
in stock
|
Buy Now | |
element14
from US$0.19
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Shape & Form | Round |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Barrel Type | Open Barrel |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
Wire Size | .5 – 1mm², 20 – 17AWG |
Mating Pin Diameter | .082in, 2.1mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
Contact, Pin, 20-17Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-17AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MATENLOK PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin Tin-Lead With | Connector Contact | Part Number: 163301-8 | Internal Number: 163301-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 163301-8?
Additional datasheets, footprints and schematics for 163301-8 are listed on our Part Details page. You can also find images and similar parts to 163301-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163301-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163301-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163301-8 fall under?
The 163301-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163301-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163301-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163301-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163301-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 163301-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163301-8 often in real-time on the comparison pages.
What if I can't find stock of 163301-8?
You can fill out our help required form which you can use to request a quote for 163301-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.