Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
5,425
in stock
|
Buy Now | |
element14
from US$1.22
|
5,425
in stock
|
Buy Now | |
Farnell
from US$1.08
|
5,425
in stock
|
Buy Now | |
TE Store
from US$1.32
|
4,902
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
2,979
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
2,048
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,816
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
1,816
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
1,816
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
695
in stock
|
Buy Now | |
Electro Enterprises
from US$1.62
|
373
in stock
|
Buy Now | |
Sager
from US$0.92
|
265
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Brass |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 15A |
Contact Shape & Form | Round |
Contact Retention Within Housing | With |
Barrel Type | Open Barrel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, Crimp, 24-18Awg | Newark Electronics |
CONTACT, SOCKET, CRIMP, 24-18AWG | element14 |
CMNL SOK AUBR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Connector Contact | Part Number: 60617-5 | Internal Number: 60617-5 | TE Connectivity | TE Store |
CMNL SOK AUBR L/P | Heilind Electronics |
Connector contacts for MATE-N-LOK socket 24-18 AWG | TE Connectivity 60617-5 | RS Americas |
Pin&Socket Connectors SCKT 24-18 AWG | Rapid Electronics |
TE Connectivity CMNL SOK AUBR L/P Pin & Socket Connector | Distrelec |
Mate-n-Lok,Contact,socket,0.20-0.80mm² | RS |
Pin & Socket Connectors SCKT 24-18 AWG | Sager |
Commercial MATE-N-LOK 24-18 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CMNL SOK AUBR L/P | TTI Europe |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 60617-5?
Additional datasheets, footprints and schematics for 60617-5 are listed on our Part Details page. You can also find images and similar parts to 60617-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60617-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60617-5 fall under?
The 60617-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60617-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60617-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 60617-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60617-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 60617-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60617-5 often in real-time on the comparison pages.
What if I can't find stock of 60617-5?
You can fill out our help required form which you can use to request a quote for 60617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.