Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
20,855
in stock
|
Buy Now | |
element14
from US$0.42
|
60,319
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
32,102
in stock
|
Buy Now | |
Farnell
from US$0.41
|
28,008
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
18,127
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
18,127
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
17,350
in stock
|
Buy Now | |
TE Store
from US$0.74
|
8,886
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
6,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
1,080
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
252
in stock
|
Buy Now | |
Conrad
from US$0.77
|
77
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
77,200
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 2 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | 4.58mm, .18in |
Length | 21mm, .826in |
Height | 22.8mm, .897in |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
For Use With | Header |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 400 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HOUSING, RCPT, DYNAMIC D-3500D CONTACT | element14 |
Plug And Socket Connector Housing | Newark Electronics |
Housing rcpt.2 way,5.08mm,180°,black | RS |
Headers&Wire Housings REC HSG 2P | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-3500 REC HSG 2P | Distrelec |
DYNAMIC D-3500 REC HSG 2P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 2 | Dynamic 3500 Rec And Tab Hsg | Part Number: 175362-1 | Internal Number: 175362-1 | .2" | TE Connectivity | TE Store |
2 Positions Single Row 5.08 mm Pitch Female Socket Receptacle Connector | Future Electronics |
Connector type: Socket | Conrad |
Conn Housing RCP 2 POS Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 5.08mm Pitch 2 -Way 2 RowFemale Straight PCB Housing | TE Connectivity 175362-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3500D Series |
RoHS: | Unknown |
Product Range | Dynamic D-3500D Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Dynamic D-3500D Series Socket Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | Latch |
SVHC | No SVHC (15-Jan-2018) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 175362-1?
Additional datasheets, footprints and schematics for 175362-1 are listed on our Part Details page. You can also find images and similar parts to 175362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175362-1 fall under?
The 175362-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 175362-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175362-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for 175362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175362-1 often in real-time on the comparison pages.
What if I can't find stock of 175362-1?
You can fill out our help required form which you can use to request a quote for 175362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.