Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
13,491
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
48,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
13,150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,273
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
4,000
in stock
|
Buy Now | |
element14
from US$0.12
|
2,786
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,786
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
1,749
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Terminal & Splice Type | Receptacle |
Wire Size Search | 17AWG, 18AWG, 1.25mm², .6mm², .5mm², 19AWG, 16AWG, .75mm², 1mm², .85mm² |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
CONTACT MULTILOCK AWG (20-16) | TTI Europe |
MCI/O REC CONTACT REEL | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Rec, Multilock, 20-16 AWG | RS |
Contact, Receptacle, 20-16Awg, Crimp | Newark Electronics |
Automotive Conn 070MLC SKT 20-16 Reel of 4000 | Rapid Electronics |
TE Connectivity - AMP MCI/O REC CONTACT REEL | Distrelec |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
MULTILOCK 070 PCB Conn Contact Female Crimp Tin Plating 16 - 20 AWG | TE Connectivity 173631-1 | RS Americas |
070 Series 20-16 AWG Discrete Wire MULTILOCK Receptacle Contact | Future Electronics |
Multilock ReceptacleContact Reel Terminal, 1.8 mm width, .64 mm thick, low power terminal transmits, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Unknown |
Product Range | Multilock 070 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multilock Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 173631-1?
Additional datasheets, footprints and schematics for 173631-1 are listed on our Part Details page. You can also find images and similar parts to 173631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173631-1 fall under?
The 173631-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173631-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173631-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Avnet America, RS and Chip One Stop have stock available or on a lead time for 173631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173631-1 often in real-time on the comparison pages.
What if I can't find stock of 173631-1?
You can fill out our help required form which you can use to request a quote for 173631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.