Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,205
in stock
|
Buy Now | |
element14
from US$0.53
|
1,205
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,100
in stock
|
Buy Now | |
TE Store
from US$0.40
|
476
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1.8mm, .071in |
Width | 24.8mm, .976in |
Height | 1.026in, 26.05mm |
Length | 21.6mm, .85in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .217in, .138in, 5.5mm, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | 5.5mm, .217in, 6.3mm, .248in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes |Amp Te Connectivity 1-173850-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | element14 |
070 MLC W-W PLUG HSG 8P F/A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 1-173850-1 | Internal Number: 1-173850-1 | TE Connectivity | TE Store |
0.70 Plug,2row,8way skt contacts | RS |
Conn Housing PL 8 POS Crimp ST Cable Mount | Avnet America |
MULTILOCK 070 Series 8 Way 2 Row Male Straight PCB Housing | TE Connectivity 1-173850-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-173850-1?
Additional datasheets, footprints and schematics for 1-173850-1 are listed on our Part Details page. You can also find images and similar parts to 1-173850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-173850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-173850-1 fall under?
The 1-173850-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-173850-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-173850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-173850-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 1-173850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-173850-1 often in real-time on the comparison pages.
What if I can't find stock of 1-173850-1?
You can fill out our help required form which you can use to request a quote for 1-173850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.