Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,100
in stock
|
Buy Now | |
TE Store
from US$0.62
|
1,288
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,220
in stock
|
Buy Now | |
element14
from US$1.25
|
627
in stock
|
Buy Now | |
Farnell
from US$1.07
|
627
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
437
in stock
|
Buy Now | |
Boersig
from US$0.93
|
426
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
384
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
200
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
63
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .071in, 1.8mm |
Length | .85in, 21.6mm |
Height | 1.026in, 26.05mm |
Width | 1.252in, 31.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .217in, 5.5mm, .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm, .303in, 7.7mm |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MULTILOCK PLUG 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 173851-1 | Internal Number: 173851-1 | TE Connectivity | TE Store |
12-way Multilock 070 2-row plug housing | RS |
HOUSING, PLUG, MULTILOCK, 12WAY | element14 |
Automotive Connectors HSG PLG 2X06P F/H | Rapid Electronics |
Connector, Housing, Plug, 12 Position, Cable | Newark Electronics |
070 MULTILOCK PLUG 12P | Heilind Electronics |
TE Connectivity - AMP Housing, Plug, 2 Rows, 12 Poles, Natural | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
MULTILOCK 070 Series 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 173851-1 | RS Americas |
070 Plug 12 position white color multilock female socket Connectors | Future Electronics |
Conn Housing PL 12 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Unknown |
Product Range | Multilock 070 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | - |
For Use With | Multilock Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 173851-1?
Additional datasheets, footprints and schematics for 173851-1 are listed on our Part Details page. You can also find images and similar parts to 173851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173851-1 fall under?
The 173851-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173851-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173851-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 173851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173851-1 often in real-time on the comparison pages.
What if I can't find stock of 173851-1?
You can fill out our help required form which you can use to request a quote for 173851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.