Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
1,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,245
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
1,245
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,245
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | White |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1.7mm, .07in |
Length | .976in, 24.8mm |
Height | 1.02in, 26mm |
Width | .85in, 21.6mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 250 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.9mm, .232in |
Sealable | No |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 Mlc Plug 8P Hsg |Amp Te Connectivity 368540-1 | Newark Electronics |
Automotive Connectors 070 MLC PLUG 8P HSG | Rapid Electronics |
TE Connectivity Connector Housing Male 8 Positions 3.5mm Pitch Straight Cable Mount Bag | Distrelec |
Connector Housing Male 8 Positions 3.5mm Pitch Straight Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 368540-1?
Additional datasheets, footprints and schematics for 368540-1 are listed on our Part Details page. You can also find images and similar parts to 368540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368540-1 fall under?
The 368540-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368540-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368540-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 368540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368540-1 often in real-time on the comparison pages.
What if I can't find stock of 368540-1?
You can fill out our help required form which you can use to request a quote for 368540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.