Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
268
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
596
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
3
in stock
|
Buy Now | |
element14
from US$2.30
|
3
in stock
|
Buy Now | |
Farnell
from US$1.60
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Sager
from US$10.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | .04in, .071in, 1.8mm, 1mm |
Length | 21mm, .827in |
Width | 43.1mm, 1.697in |
Height | 30.4mm, 1.197in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm, .118in, 3mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | 3mm, .118in |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Housing, 2 row, 26 way, Rec, Multilock | RS |
Multilock 040/070 Series 26 Way 2 Row Male Straight PCB Housing | TE Connectivity 174516-6 | RS Americas |
Automotive Housing, Plug, 26Pos, 12Vdc Rohs Compliant: Yes |Amp Te Connectivity 174516-6 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 26POS, 12VDC | element14 |
Conn Housing PL 26 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174516-6?
Additional datasheets, footprints and schematics for 174516-6 are listed on our Part Details page. You can also find images and similar parts to 174516-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174516-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174516-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174516-6 fall under?
The 174516-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174516-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174516-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 174516-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174516-6 have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 174516-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174516-6 often in real-time on the comparison pages.
What if I can't find stock of 174516-6?
You can fill out our help required form which you can use to request a quote for 174516-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.