776128-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2POS .070 MULTILOCK PLUG LEFT

Status: Active
Series: -
RoHS: Unknown
Aliases: CN268
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Gray
Body Material PBT GF
Number of Rows 1
Number of Positions 2
Mating Tab Width 1.8mm, .071in
Width 15.2mm, .5984in
Height 21mm, .8268in
Length 10.4mm, .4094in
Centerline (Pitch) .138in, 3.5mm
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Quantity 4000
Packaging Method Package
Hybrid Connector No
Sealable No
Connector System Wire-to-Wire
Strain Relief No


Alternative Descriptions

2POS .070 MULTILOCK PL | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 776128-6?

Additional datasheets, footprints and schematics for 776128-6 are listed on our Part Details page. You can also find images and similar parts to 776128-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 776128-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776128-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 776128-6 fall under?

The 776128-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 776128-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 776128-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 776128-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 776128-6 have stock available?

Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 776128-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 776128-6 often in real-time on the comparison pages.

What if I can't find stock of 776128-6?

You can fill out our help required form which you can use to request a quote for 776128-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay