Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
441
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
441
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
441
in stock
|
Buy Now | |
Farnell
from US$1.36
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | White |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | .85in, 21.6mm |
Length | 35.3mm, 1.389in |
Width | 1.0039in, 25.5mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 150 |
Packaging Method | Bag |
Hybrid Connector | No |
Strain Relief | No |
Row-to-Row Spacing | .232in, 5.9mm |
Sealable | No |
Connector System | Wire-to-Wire |
Automotive Connectors 070 Mlc Plug 14P Hsg |Amp Te Connectivity 368543-1 | Newark Electronics |
Automotive Connectors 070 MLC PLUG 14P HSG | Rapid Electronics |
TE Connectivity Conn Housing PL 14 POS Crimp ST Cable Mount White Bag Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
070 MLC Connector Housing Male 14 Positions 3.5mm Pitch Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 368543-1?
Additional datasheets, footprints and schematics for 368543-1 are listed on our Part Details page. You can also find images and similar parts to 368543-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368543-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368543-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368543-1 fall under?
The 368543-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368543-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368543-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368543-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368543-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 368543-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368543-1 often in real-time on the comparison pages.
What if I can't find stock of 368543-1?
You can fill out our help required form which you can use to request a quote for 368543-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.