Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
2,350
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
700
in stock
|
Buy Now | |
TE Store
from US$0.61
|
498
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
440
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
element14
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$1.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | 1.026in, 26.05mm |
Length | .85in, 21.6mm |
Width | 45.8mm, 1.803in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 50 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .197in, 5mm, .11in, 2.8mm |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Mlc W-W Plug Hsg 20P |Amp Te Connectivity 174952-1 | Newark Electronics |
Automotive Connectors 070 W-W PLUG HSG 20P | Rapid Electronics |
070 MLC W-W PLUG HSG 20P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174952-1 | Internal Number: 174952-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing, Plug, 2 Rows, 20 Poles, Natural | Distrelec |
20-way Multilock 070 2-row plug housing | RS |
20 Position Dual Row Hinge Lock Plug Housing MULTILOCK Connector | Future Electronics |
Conn Housing PL 20 POS Crimp ST | Avnet America |
MULTILOCK 070 Series 20 Way 2 Row Male Straight PCB Housing | TE Connectivity 174952-1 | RS Americas |
AUTOMOTIVE CONN HOUSING, PLUG, 20POS | element14 |
Where can I find additional details, specifications and documents for a 174952-1?
Additional datasheets, footprints and schematics for 174952-1 are listed on our Part Details page. You can also find images and similar parts to 174952-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174952-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174952-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174952-1 fall under?
The 174952-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174952-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174952-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174952-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174952-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, TTI Europe and TE Store have stock available or on a lead time for 174952-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174952-1 often in real-time on the comparison pages.
What if I can't find stock of 174952-1?
You can fill out our help required form which you can use to request a quote for 174952-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.