Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Future Electronics
from US$0.46
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
443
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
412
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
209
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
209
in stock
|
Buy Now | |
element14
from US$0.61
|
171
in stock
|
Buy Now | |
Farnell
from US$0.57
|
171
in stock
|
Buy Now | |
TE Store
from US$0.39
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Other |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 18 |
Mating Tab Width | .071in, 1.8mm |
Width | 42.3mm, 1.665in |
Height | 1.026in, 26.05mm |
Length | 21.6mm, .85in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5.9mm, .232in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | 3mm, .295in, 8mm, .197in, .118in, 7.5mm, 5mm, .315in |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 Series MULTILOCK 18 Position 5.9 mm Pitch Wire to Wire Receptacle Connector | Future Electronics |
Connector Housing, Plug, 18Pos | Newark Electronics |
MULTILOCK 070 Series 18 Way 2 Row Male Straight PCB Housing | TE Connectivity 173853-1 | RS Americas |
Conn Housing PL 18 POS Crimp ST | Avnet America |
Automotive Connectors 070 MULTILK PLUG 18P | Rapid Electronics |
TE Connectivity - AMP Housing 070 MULTILOCK PLUG 18P | Distrelec |
HOUSING, PLUG, MULTILOCK, 18WAY | element14 |
070 MULTILOCK PLUG 18P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 173853-1 | Internal Number: 173853-1 | TE Connectivity | TE Store |
18-way Multilock 070 2-row plug housing | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 18Ways |
Pitch Spacing | - |
For Use With | Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Where can I find additional details, specifications and documents for a 173853-1?
Additional datasheets, footprints and schematics for 173853-1 are listed on our Part Details page. You can also find images and similar parts to 173853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173853-1 fall under?
The 173853-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173853-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173853-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 173853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173853-1 often in real-time on the comparison pages.
What if I can't find stock of 173853-1?
You can fill out our help required form which you can use to request a quote for 173853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.