Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
7,348
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
7,348
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
7,348
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
7,348
in stock
|
Buy Now | |
Farnell
from US$1.05
|
5,900
in stock
|
Buy Now | |
TE Store
from US$0.64
|
595
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
143
in stock
|
Buy Now | |
element14
from US$1.19
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 6 |
Number of Rows | 1 |
Mating Tab Width | .071in, 1.8mm |
Width | 24.4mm, .961in |
Height | .626in, 15.9mm |
Length | 21.6mm, .85in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Mlc W-W Plug Hsg 6P Sgl Rohs Compliant: Yes |Amp Te Connectivity 174923-2 | Newark Electronics |
Automotive Connectors 070 PLUG HSG 6P SGL | Rapid Electronics |
TE Connectivity - AMP Housing 070 MLC W-W PLUG HSG 6P SGL | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 6POS | Farnell |
070 MLC W-W PLUG HSG 6P SGL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174923-2 | Internal Number: 174923-2 | TE Connectivity | TE Store |
070 MLC W-W PLUG HSG 6P SGL | Heilind Electronics |
AUTOMOTIVE HOUSING, PLUG, 6POS, BLACK | element14 |
0.70 Plug,1row,6way skt contacts | RS |
Conn Housing PL 6 POS 3.5mm Crimp ST Cable Mount | Avnet America |
MULTILOCK 070 Series 3.5mm Pitch 6 Way 1 Row Male Straight PCB Housing | TE Connectivity 174923-2 | RS Americas |
Where can I find additional details, specifications and documents for a 174923-2?
Additional datasheets, footprints and schematics for 174923-2 are listed on our Part Details page. You can also find images and similar parts to 174923-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174923-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174923-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174923-2 fall under?
The 174923-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174923-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174923-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174923-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174923-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 174923-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174923-2 often in real-time on the comparison pages.
What if I can't find stock of 174923-2?
You can fill out our help required form which you can use to request a quote for 174923-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.