Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
1,889
in stock
|
Buy Now | |
element14
from US$1.02
|
1,889
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,889
in stock
|
Buy Now | |
TE Store
from US$0.61
|
794
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | .071in, 1.8mm |
Length | .85in, 21.6mm |
Height | 1.026in, 26.05mm |
Width | 35.3mm, 1.39in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .217in, 5.5mm, .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm, .303in, 7.7mm |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Housing, Plug, Multilock, 14Way | Newark Electronics |
HOUSING, PLUG, MULTILOCK, 14WAY | element14 |
070 MULTILOCK PLUG 14P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 173852-1 | Internal Number: 173852-1 | TE Connectivity | TE Store |
14-way Multilock 070 2-row plug housing | RS |
Automotive Connectors MULTILOCK PLUG 14P | Rapid Electronics |
14 Position Dual Row Hinge Lock Plug Housing MULTILOCK Connector | Future Electronics |
Conn Housing PL 14 POS Crimp ST | Avnet America |
Housing for Female Terminals, 1.8 mm width, 14 positions, 3.5 mm & 5.5 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Unknown |
Product Range | Multilock 070 Series |
---|---|
Gender | Plug |
No. of Positions | 14Ways |
Pitch Spacing | - |
For Use With | Multilock Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 173852-1?
Additional datasheets, footprints and schematics for 173852-1 are listed on our Part Details page. You can also find images and similar parts to 173852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173852-1 fall under?
The 173852-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173852-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173852-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 173852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173852-1 often in real-time on the comparison pages.
What if I can't find stock of 173852-1?
You can fill out our help required form which you can use to request a quote for 173852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.