Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .071in, 1.8mm |
---|---|
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 14A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.2 – 1.9mm, .047 – .074in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Terminals 070 SERIES REC CONTACT 20-16 | Rapid Electronics |
TE Connectivity - AMP 070 SERIES REC CONTACT 20-16 | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 175095-1?
Additional datasheets, footprints and schematics for 175095-1 are listed on our Part Details page. You can also find images and similar parts to 175095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175095-1 fall under?
The 175095-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175095-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175095-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 175095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175095-1 often in real-time on the comparison pages.
What if I can't find stock of 175095-1?
You can fill out our help required form which you can use to request a quote for 175095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.