175026-1 by TE Connectivity

CONTACT, SOCKET, CRIMP, 22 AWG

Status: Unknown
Series: MIC 070 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Farnell
Farnell
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Product Range MIC 070 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Wire Size AWG Min 24AWG
For Use With AMP MIC 070 Series Automotive Housing Connectors
RoHS Compliant Yes

Alternative Descriptions

Multilock 070 socket,24-22 awg | RS
Contact, Socket, Crimp, 22 Awg | Newark Electronics
Contact SKT Solder ST Thru-Hole Loose Piece | Avnet America
070 REC CONTACT L.P 24-22 | Power and Signal Group
Socket Contact, Crimp Contact, 24 AWG Min, 22 AWG Max, 14A, Brass, Tin | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 175026-1?

Additional datasheets, footprints and schematics for 175026-1 are listed on our Part Details page. You can also find images and similar parts to 175026-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 175026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 175026-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 175026-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 175026-1 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 175026-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 175026-1 often in real-time on the comparison pages.

What if I can't find stock of 175026-1?

You can fill out our help required form which you can use to request a quote for 175026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay