Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
762
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.28
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,488
in stock
|
Buy Now | |
element14
from US$0.29
|
3,488
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 17AWG, 18AWG, 1.25mm², .6mm², .5mm², 19AWG, 16AWG, .75mm², 1mm², .85mm² |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 REC CONT 20-16 | Rapid Electronics |
CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
070 Rec Contract 20-16 Rohs Compliant: Yes |Amp Te Connectivity 173631-2 | Newark Electronics |
Contact, Rec, Multilock, 20-16 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Gold Plating 16 - 20 AWG | TE Connectivity 173631-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Multilock Series Connectors |
Wire Size AWG Min | 19AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 173631-2?
Additional datasheets, footprints and schematics for 173631-2 are listed on our Part Details page. You can also find images and similar parts to 173631-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173631-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173631-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173631-2 fall under?
The 173631-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173631-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173631-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173631-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173631-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 173631-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173631-2 often in real-time on the comparison pages.
What if I can't find stock of 173631-2?
You can fill out our help required form which you can use to request a quote for 173631-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.