Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
58,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
58,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
58,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
58,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
31,635
in stock
|
Buy Now | |
Power and Signal Group
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 17AWG, 18AWG, 1.25mm², .6mm², .5mm², 19AWG, 16AWG, .75mm², 1mm², .85mm² |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 Mlc Rec Cont 20-16 Gold Rohs Compliant: Yes |Amp Te Connectivity 173631-7 | Newark Electronics |
Automotive Connectors 070 MLC REC CONT 20-16 GOLD | Rapid Electronics |
TE Connectivity - AMP 070 MLC REC CONT 20-16 GOLD | Distrelec |
070 MLC REC CONT 20-16 GOLD Terminal Type: Receptacle Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1.8 mm .071" .64 mm | Multilock & Receptacle And Tab | Part Number: 173631-7 | Internal Number: 173631-7 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | AMP Multilock Connector System |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173631-7?
Additional datasheets, footprints and schematics for 173631-7 are listed on our Part Details page. You can also find images and similar parts to 173631-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173631-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173631-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173631-7 fall under?
The 173631-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173631-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173631-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 173631-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173631-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 173631-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173631-7 often in real-time on the comparison pages.
What if I can't find stock of 173631-7?
You can fill out our help required form which you can use to request a quote for 173631-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.