Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Gray |
---|---|
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 14 |
Mating Tab Width | 1.8mm, .071in |
Length | 36.2mm, 1.43in |
Width | 18.2mm, .724in |
Height | 1.24in, 31.4mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | .118in, 3mm |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 174934-6?
Additional datasheets, footprints and schematics for 174934-6 are listed on our Part Details page. You can also find images and similar parts to 174934-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174934-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174934-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174934-6 fall under?
The 174934-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174934-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174934-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 174934-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174934-6 have stock available?
There is no stock from authorised distributors for 174934-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174934-6 often in real-time on the comparison pages.
What if I can't find stock of 174934-6?
You can fill out our help required form which you can use to request a quote for 174934-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.