Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.33
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
177
in stock
|
Buy Now | |
element14
from US$6.27
|
177
in stock
|
Buy Now | |
Rapid Electronics
from US$6.13
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
64
in stock
|
Buy Now | |
Distrelec
from US$4.90
|
64
in stock
|
Buy Now | |
TE Store
from US$2.45
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$3.38
|
-
|
Buy Now | |
Avnet Asia
from US$2.90
|
-
|
Buy Now | |
Boersig
from US$3.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 24 |
Number of Sections | 2 |
Number of Signal Positions | 24 |
Number of Rows | 2 |
Tab Thickness | .64mm, .025in |
Tab Width | 1.8mm, .071in |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | 1.6mm |
Length | 24.92mm, .981in |
Width | 3.094in, 78.6mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 15.8mm, .622in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 30 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 185°F, 80°C, 194°F, 158°F, 70°C, 65°C, 100°C, 105°C, 149°F, 221°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn, R/A Hdr, 24Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 173864-1 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 24POS, SOLDER | element14 |
Automotive Connectors 070 MLC 24P CAP ASY NATL | Rapid Electronics |
TE Connectivity - AMP PCB Conn 070 MLC 24P CAP ASSY NATURAL | Distrelec |
070 MLC 24P CAP ASSY NATURAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 24 | Low & Medium Power Header | Part Number: 173864-1 | Internal Number: 173864-1 | TE Connectivity | TE Store |
24 Position Dual Row Right Angle Housing Receptacle MULTILOCK Connector | Future Electronics |
Conn Wire to Board RCP 24 POS ST | Avnet America |
MULTILOCK 070 Series 24 Way 2 Row Female Straight PCB Housing | TE Connectivity 173864-1 | RS Americas |
Where can I find additional details, specifications and documents for a 173864-1?
Additional datasheets, footprints and schematics for 173864-1 are listed on our Part Details page. You can also find images and similar parts to 173864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173864-1 fall under?
The 173864-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 173864-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173864-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 173864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173864-1 often in real-time on the comparison pages.
What if I can't find stock of 173864-1?
You can fill out our help required form which you can use to request a quote for 173864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.