Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Blue |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Width | .828in, 21mm |
Height | 10mm, .394in |
Length | 10.4mm, .409in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 Moltilock Plug 2P Blue |Amp Te Connectivity 174463-5 | Newark Electronics |
Automotive Connectors 070 MOLTILOCK PLUG 2P BLUE | Rapid Electronics |
Conn Housing PL 2 POS Crimp ST | Avnet America |
TE Connectivity Conn Housing PL 2 POS Crimp ST Cable Mount Blue Bag Automotive | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 174463-5?
Additional datasheets, footprints and schematics for 174463-5 are listed on our Part Details page. You can also find images and similar parts to 174463-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174463-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174463-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174463-5 fall under?
The 174463-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174463-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174463-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 174463-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174463-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 174463-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174463-5 often in real-time on the comparison pages.
What if I can't find stock of 174463-5?
You can fill out our help required form which you can use to request a quote for 174463-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.