Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Gray |
Number of Positions | 22 |
Number of Rows | 4 |
Mating Tab Width | 1mm, 1.8mm, .039in, .071in |
Width | 36.1mm, 1.421in |
Length | .827in, 21mm |
Height | 1.102in, 28mm |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 368135-6?
Additional datasheets, footprints and schematics for 368135-6 are listed on our Part Details page. You can also find images and similar parts to 368135-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368135-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368135-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368135-6 fall under?
The 368135-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368135-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368135-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 368135-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368135-6 have stock available?
There is no stock from authorised distributors for 368135-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368135-6 often in real-time on the comparison pages.
What if I can't find stock of 368135-6?
You can fill out our help required form which you can use to request a quote for 368135-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.