2005155-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

070 12P PLUG HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now

Specifications

Body Material PBT
Color White
Cable Exit Angle 180°
Number of Positions 12
Number of Rows 2
Mating Tab Width 1.7mm, .07in
Length .9in, 22.9mm
Width 21mm, .826in
Height 1.1in, 28mm
Centerline (Pitch) .137in, 3.5mm
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Quantity 300
Packaging Method Bag
Primary Locking Feature Integrated in Housing
Strain Relief No
Row-to-Row Spacing 5.2mm, .204in
Sealable No
Connector System Wire-to-Board
Hybrid Connector No
Connector Style Housing for female terminals
Operating Temperature Range -30 – 105°C, -22 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2005155-1?

Additional datasheets, footprints and schematics for 2005155-1 are listed on our Part Details page. You can also find images and similar parts to 2005155-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2005155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2005155-1 fall under?

The 2005155-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2005155-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2005155-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2005155-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2005155-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2005155-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2005155-1 often in real-time on the comparison pages.

What if I can't find stock of 2005155-1?

You can fill out our help required form which you can use to request a quote for 2005155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay