Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | .07in, 1.8mm, .025in, .64mm |
Length | .957in, 24.3mm |
Height | 1.033in, 26.25mm |
Width | 1.724in, 43.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 8.5mm, 3.5mm, .335in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .118in, 3mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Mlc W-W Plug Hsg 15P |Amp Te Connectivity 174927-1 | Newark Electronics |
Connector Discrete Wire Housing Male 15 Positions 3.5mm/8.5mm Pitch Straight Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 174927-1?
Additional datasheets, footprints and schematics for 174927-1 are listed on our Part Details page. You can also find images and similar parts to 174927-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174927-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174927-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174927-1 fall under?
The 174927-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174927-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174927-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174927-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174927-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 174927-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174927-1 often in real-time on the comparison pages.
What if I can't find stock of 174927-1?
You can fill out our help required form which you can use to request a quote for 174927-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.