Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
340
in stock
|
Buy Now | |
TE Store
from US$0.42
|
3,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
2,293
in stock
|
Buy Now | |
element14
from US$0.95
|
2,293
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,293
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .071in, 1.8mm |
Width | 13.9mm, .547in |
Height | 15.9mm, .626in |
Length | 21.6mm, .85in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MLC W-W PLUG HSG 3P F/A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 1-174921-1 | Internal Number: 1-174921-1 | TE Connectivity | TE Store |
Plug Housing, 3Pos, Pbt, Natural | Newark Electronics |
PLUG HOUSING, 3POS, PBT, NATURAL | element14 |
TE Connectivity - AMP 070 MLC W-W PLUG HSG 3P F/A | Distrelec |
Housing, 3 way, Multilock, Rec | RS |
Conn Housing PL 3 POS 3.5mm Crimp ST | Avnet America |
MULTILOCK 070 Series 3.5mm Pitch 3 Way 1 Row Male Straight PCB Housing | TE Connectivity 1-174921-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Unknown |
Product Range | Multilock 070 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 3.5mm |
For Use With | AMP Multilock Series 173630 & 173631 Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-174921-1?
Additional datasheets, footprints and schematics for 1-174921-1 are listed on our Part Details page. You can also find images and similar parts to 1-174921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-174921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-174921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-174921-1 fall under?
The 1-174921-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-174921-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-174921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-174921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-174921-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1-174921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-174921-1 often in real-time on the comparison pages.
What if I can't find stock of 1-174921-1?
You can fill out our help required form which you can use to request a quote for 1-174921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.