Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | White |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | .25in, 1.8mm, 6.3mm, .071in |
Height | 13.4mm, .528in |
Width | .957in, 24.3mm |
Length | 1.72in, 43.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 150 |
Hybrid Connector | Yes |
Row-to-Row Spacing | 5.2mm, .205in |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
070/250 HYBRID 15P PLUG Mating Tab Width: 1.8 mm 6.3 mm Mating Tab Width: .25 in .071 in Connector System: Wire-to-Wire Number of Positions: 15 Sealable: No Multilock & Connector Housing | 1.8 mm .25" Wire-to-Wire | Part Number: 85113-1 | Internal Number: 85113-1 | TE Connectivity | TE Store |
Conn Housing RCP 15 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 85113-1?
Additional datasheets, footprints and schematics for 85113-1 are listed on our Part Details page. You can also find images and similar parts to 85113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85113-1 fall under?
The 85113-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 85113-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85113-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 85113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85113-1 often in real-time on the comparison pages.
What if I can't find stock of 85113-1?
You can fill out our help required form which you can use to request a quote for 85113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.