Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
6,020
in stock
|
Buy Now | |
element14
from US$0.10
|
6,020
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,020
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
2,129
in stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0483
|
-
|
Buy Now | |
RS Americas
from US$0.0470
|
-
|
Buy Now | |
Boersig
from US$0.0476
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .085 – .135in, 2.16 – 3.43mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 RECP FASTON | Heilind Electronics |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
250 FASTON,REC.,20-14 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .5 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .5 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 170032-2 | Internal Number: 170032-2 | TE Connectivity | TE Store |
Receptacle contact, 250 lance, AWG 20-14 | RS |
250 Series 20-14AWG Housing Lance Connector/Receptacle | Future Electronics |
Quick Disconnect Terminal 14-20AWG F 19.2mm 7.5mm Strip | Avnet America |
FASTON .250 Series Crimp Receptacle, 6.35 x 0.8mm, 20 - 14 AWG | TE Connectivity 170032-2 | RS Americas |
.250 RECP FASTON | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 170032-2?
Additional datasheets, footprints and schematics for 170032-2 are listed on our Part Details page. You can also find images and similar parts to 170032-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170032-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170032-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170032-2 fall under?
The 170032-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170032-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170032-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170032-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170032-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 170032-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170032-2 often in real-time on the comparison pages.
What if I can't find stock of 170032-2?
You can fill out our help required form which you can use to request a quote for 170032-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.