1-173851-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

070 MLC W-W PLUG HSG 12P F/A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for RS
RS
from US$0.76
340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
880
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.62
736
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.01
-
Buy Now
Logo for element14
element14
from US$0.97
-
Buy Now
Logo for Farnell
Farnell
from US$1.00
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PBT
Color Natural
Number of Rows 2
Number of Positions 12
Mating Tab Width .071in, 1.8mm
Width 1.252in, 31.8mm
Height 1.026in, 26.05mm
Length 21.6mm, .85in
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) 3.5mm, 5.5mm, .217in, .138in
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 100
Connector System Wire-to-Wire
Sealable No
Hybrid Connector No
Row-to-Row Spacing 6.3mm, .248in
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Strain Relief No
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Automotive Housing, Receptacle, 12Pos | Newark Electronics
070 MLC W-W PLUG HSG 12P F/A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 1-173851-1 | Internal Number: 1-173851-1 | TE Connectivity | TE Store
0.70 Plug 2row,12 way skt contacts White | RS
Conn Housing PL 12 POS Crimp ST | Avnet America
MULTILOCK 070 Series 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 1-173851-1 | RS Americas
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-173851-1?

Additional datasheets, footprints and schematics for 1-173851-1 are listed on our Part Details page. You can also find images and similar parts to 1-173851-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-173851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-173851-1 fall under?

The 1-173851-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-173851-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173851-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-173851-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-173851-1 have stock available?

Authorised distributors including Newark Electronics, TE Store, RS, Avnet America and RS Americas have stock available or on a lead time for 1-173851-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-173851-1 often in real-time on the comparison pages.

What if I can't find stock of 1-173851-1?

You can fill out our help required form which you can use to request a quote for 1-173851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay