Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,137
in stock
|
Buy Now | |
TE Store
from US$0.19
|
6,668
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
6,200
in stock
|
Buy Now | |
element14
from US$0.29
|
5,880
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
4,718
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4,718
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
4,718
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,319
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,258
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
377
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Length | .409in, 10.4mm |
Width | .828in, 21mm |
Height | .394in, 10mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MCL 2P P B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174463-2 | Internal Number: 174463-2 | TE Connectivity | TE Store |
PLUG HOUSING, 2 POS, PBT, BLACK | element14 |
Automotive Connectors HSG PLG 1X02P F/H | Rapid Electronics |
TE Connectivity - AMP Housing 070 MCL 2P P B | Distrelec |
Plug Housing, 2 Pos, Pbt, Black | Newark Electronics |
070 MCL 2P P B | Heilind Electronics |
Housing FH 2 way Tab Multilock 070 | RS |
Multilock .070, Multilock Connector System | Future Electronics |
Conn Housing PL 2 POS Crimp ST | Avnet America |
MULTILOCK 070 Series 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 174463-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | Multilock Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Where can I find additional details, specifications and documents for a 174463-2?
Additional datasheets, footprints and schematics for 174463-2 are listed on our Part Details page. You can also find images and similar parts to 174463-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174463-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174463-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174463-2 fall under?
The 174463-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174463-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174463-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174463-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174463-2 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for 174463-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174463-2 often in real-time on the comparison pages.
What if I can't find stock of 174463-2?
You can fill out our help required form which you can use to request a quote for 174463-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.