Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 13 |
Mating Tab Width | .64mm, 1.8mm, .025in, .07in |
Height | 26.25mm, 1.033in |
Length | .957in, 24.3mm |
Width | 40.3mm, 1.587in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .335in, .138in, 8.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 50 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .118in, 3mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Conn Housing PL 13 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 174926-1?
Additional datasheets, footprints and schematics for 174926-1 are listed on our Part Details page. You can also find images and similar parts to 174926-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174926-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174926-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174926-1 fall under?
The 174926-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174926-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174926-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174926-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174926-1 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 174926-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174926-1 often in real-time on the comparison pages.
What if I can't find stock of 174926-1?
You can fill out our help required form which you can use to request a quote for 174926-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.