Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
525
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | 1.8mm, .071in |
Width | .685in, 17.4mm |
Height | .626in, 15.9mm |
Length | 21.6mm, .85in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Mlc W-W Plug Rohs Compliant: Yes |Amp Te Connectivity 174922-2 | Newark Electronics |
MULTILOCK 070 Series 3.5mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 174922-2 | RS Americas |
Housing FH 4 way Tab Multilock 070 | RS |
Conn Housing PL 4 POS 3.5mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 4POS, 12VDC | element14 |
Where can I find additional details, specifications and documents for a 174922-2?
Additional datasheets, footprints and schematics for 174922-2 are listed on our Part Details page. You can also find images and similar parts to 174922-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174922-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174922-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174922-2 fall under?
The 174922-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174922-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174922-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174922-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174922-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Avnet America and element14 have stock available or on a lead time for 174922-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174922-2 often in real-time on the comparison pages.
What if I can't find stock of 174922-2?
You can fill out our help required form which you can use to request a quote for 174922-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.