Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Color | Yellow |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 1.8mm, .071in |
Height | 1.026in, 26.05mm |
Width | 45.8mm, 1.803in |
Length | 21.6mm, .85in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | 2.54mm, .327in, 8.31mm, .421in, .1in, 10.7mm |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 Multi Lock Plug Hsg 20P |Amp Te Connectivity 174952-7 | Newark Electronics |
Automotive Connectors 070 MULTI LOCK PLUG HSG 20P | Rapid Electronics |
TE Connectivity Conn Housing PL 20 POS Crimp ST Cable Mount Yellow Tray Automotive | Distrelec |
Conn Housing PL 20 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 174952-7?
Additional datasheets, footprints and schematics for 174952-7 are listed on our Part Details page. You can also find images and similar parts to 174952-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174952-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174952-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174952-7 fall under?
The 174952-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174952-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174952-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174952-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174952-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 174952-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174952-7 often in real-time on the comparison pages.
What if I can't find stock of 174952-7?
You can fill out our help required form which you can use to request a quote for 174952-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.