Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
39
in stock
|
Buy Now | |
element14
from US$4.38
|
176
in stock
|
Buy Now | |
Farnell
from US$3.63
|
176
in stock
|
Buy Now | |
Distrelec
from US$5.51
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$6.21
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$6.46
|
44
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
5
in stock
|
Buy Now | |
Avnet America
-
|
260
in stock
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now | |
Avnet Asia
from US$2.91
|
-
|
Buy Now | |
Boersig
from US$3.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Signal Positions | 20 |
Number of Sections | 1 |
Number of Positions | 20 |
Number of Rows | 2 |
Tab Width | .071in, 1.8mm |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 23.5mm, .925in |
Width | 46.7mm, 1.839in |
Length | .622in, 15.8mm |
PCB Thickness (Recommended) | .063in |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94V-0 |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | Without |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mounting Holes | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 221°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONNECTOR, CAP, 20POS, 2ROW, 3.5MM | element14 |
TE Connectivity - AMP PCB Conn 070 MLC CAP ASSY V 20P | Distrelec |
Automotive Connectors HDR PIN 2X10C VRT | Rapid Electronics |
Housing, V 2 row, 20 way, Multilock, Tab | RS |
070 Sereis 20 Position Dual Row Vertical Multilock Preloaded Tab Receptacle | Future Electronics |
Conn High Density Rcp 20 Pos Sldr St Th Rohs Compliant: Yes |Amp Te Connectivity 1-174960-1 | Newark Electronics |
Conn Multilock Connector RCP 20 POS Solder ST Thru-Hole | Avnet America |
MULTILOCK 070 Series 20 Way 2 Row Female Straight PCB Housing | TE Connectivity 1-174960-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI LOCK 070 Series |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | MULTI LOCK 070 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-174960-1?
Additional datasheets, footprints and schematics for 1-174960-1 are listed on our Part Details page. You can also find images and similar parts to 1-174960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-174960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-174960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-174960-1 fall under?
The 1-174960-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-174960-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-174960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-174960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-174960-1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-174960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-174960-1 often in real-time on the comparison pages.
What if I can't find stock of 1-174960-1?
You can fill out our help required form which you can use to request a quote for 1-174960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.