Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
3,851
in stock
|
Buy Now | |
TE Store
from US$0.61
|
482
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
245
in stock
|
Buy Now | |
element14
from US$1.22
|
245
in stock
|
Buy Now | |
Farnell
from US$0.86
|
245
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | 1.026in, 26.05mm |
Length | .85in, 21.6mm |
Width | 45.8mm, 1.803in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 50 |
Sealable | No |
Row-to-Row Spacing | .244in, 6.2mm |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
0.70 Plug,2row,29way skt contacts | RS |
070 MLC W-W PLUG HSG 20P F/A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 1-174952-1 | Internal Number: 1-174952-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Plug, 20Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 20POS | element14 |
Conn Housing PL 20 POS Crimp ST | Avnet America |
MULTILOCK 070 Series 20 Way 2 Row Male Straight PCB Housing | TE Connectivity 1-174952-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-174952-1?
Additional datasheets, footprints and schematics for 1-174952-1 are listed on our Part Details page. You can also find images and similar parts to 1-174952-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-174952-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-174952-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-174952-1 fall under?
The 1-174952-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-174952-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-174952-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-174952-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-174952-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-174952-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-174952-1 often in real-time on the comparison pages.
What if I can't find stock of 1-174952-1?
You can fill out our help required form which you can use to request a quote for 1-174952-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.