Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
854
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Blue |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 1.8mm, .071in |
Width | 46.7mm, 1.839in |
Length | 1.236in, 31.4mm |
Height | .74in, 18.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm |
Sealable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 070 MLC W-W CAP HSG 20P | Rapid Electronics |
TE Connectivity Conn Housing RCP 20 POS 3.5mm Crimp ST Cable Mount Blue Tray Automotive | Distrelec |
070 Mlc W-W Cap Hsg 20P Blue |Amp Te Connectivity 174936-5 | Newark Electronics |
Conn Housing RCP 20 POS 3.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174936-5?
Additional datasheets, footprints and schematics for 174936-5 are listed on our Part Details page. You can also find images and similar parts to 174936-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174936-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174936-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174936-5 fall under?
The 174936-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174936-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174936-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 174936-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174936-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 174936-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174936-5 often in real-time on the comparison pages.
What if I can't find stock of 174936-5?
You can fill out our help required form which you can use to request a quote for 174936-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.