Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Yellow |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm, .071in, 1.8mm |
Width | 1.421in, 36.1mm |
Length | .827in, 21mm |
Height | 30.4mm, 1.197in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .118in, 3.5mm, 3mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .118in, 3mm |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Housing, Plug, 22Pos, Yellow Rohs Compliant: Yes |Amp Te Connectivity 174515-7 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 22POS, YELLOW | Farnell |
Housing,2row,22way,Recp,Multilock,Yellow | RS |
Multilock 040/070 Series 22 Way 2 Row Male Straight PCB Housing | TE Connectivity 174515-7 | RS Americas |
Conn Housing RCP 22 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174515-7?
Additional datasheets, footprints and schematics for 174515-7 are listed on our Part Details page. You can also find images and similar parts to 174515-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174515-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174515-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174515-7 fall under?
The 174515-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174515-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174515-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174515-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174515-7 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, RS Americas and element14 have stock available or on a lead time for 174515-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174515-7 often in real-time on the comparison pages.
What if I can't find stock of 174515-7?
You can fill out our help required form which you can use to request a quote for 174515-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.