Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174922-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,485
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
6,400
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
2,600
in stock
|
Buy Now | |
TE Store
from US$0.25
|
2,572
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
139
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.45
|
110
in stock
|
Buy Now | |
Boersig
from US$0.37
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$19.38
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Sager
from US$23.46
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .071in, 1.8mm |
Height | 15.9mm, .626in |
Width | .685in, 17.4mm |
Length | 21.6mm, .85in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 MLC W-W PLUG HSG 4P NATURA Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174922-1 | Internal Number: 174922-1 | Alias Number: 0-0174922-1 | TE Connectivity | TE Store |
4-way Multilock 070 1-row plug housing | RS |
Conn Housing PL 4 POS 3.5mm Crimp ST Cable Mount | Avnet America |
4 Position Plug Housing Multiblock White | Dalroad Norslo |
Automotive Housing, Plug, 4Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 4POS | element14 |
Where can I find additional details, specifications and documents for a 174922-1?
Additional datasheets, footprints and schematics for 174922-1 are listed on our Part Details page. You can also find images and similar parts to 174922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174922-1 fall under?
The 174922-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174922-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174922-1 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, TE Store, RS and Avnet America have stock available or on a lead time for 174922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174922-1 often in real-time on the comparison pages.
What if I can't find stock of 174922-1?
You can fill out our help required form which you can use to request a quote for 174922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.