Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
TTI Europe
from US$0.47
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
868
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
850
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
850
in stock
|
Buy Now | |
element14
from US$0.60
|
62
in stock
|
Buy Now | |
Farnell
from US$0.60
|
62
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Multilock 070 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | Multilock Series Tab Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Status: | Unknown |
---|---|
Series: | Multilock 070 Series |
RoHS: | Compliant |
Product Range | Multilock 070 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
For Use With | Multilock Series Tab Contacts |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
070 MLC W-W CAP HSG 4P NATURAL | TTI Europe |
Connector, Housing, Rectnglr Pwr, Tab Contact | Newark Electronics |
Automotive Conn 070 MLC W-W CAP HSG 4P NATURAL | Rapid Electronics |
TE Connectivity - AMP 070 MLC W-W CAP HSG 4P NATURAL | Distrelec |
HOUSING, RECEPTACLE, MULTILOCK, 4WAY | element14 |
4-way Multilock 070 1-row cap housing | RS |
Conn Housing RCP 4 POS 3.5mm Crimp ST | Avnet America |
MULTILOCK 070 Series 3.5mm Pitch 4 Way 1 Row Female Straight PCB Housing | TE Connectivity 174929-1 | RS Americas |
Where can I find additional details, specifications and documents for a 174929-1?
Additional datasheets, footprints and schematics for 174929-1 are listed on our Part Details page. You can also find images and similar parts to 174929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174929-1 fall under?
The 174929-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 174929-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174929-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 174929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174929-1 often in real-time on the comparison pages.
What if I can't find stock of 174929-1?
You can fill out our help required form which you can use to request a quote for 174929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.