Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 13 |
Mating Tab Width | 1.8mm, .071in, 6.3mm, .25in |
Width | .957in, 24.3mm |
Height | 26.4mm, 1.039in |
Length | 1.587in, 40.3mm |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M Greenback Printed Circuit Board Tape 851 Green, 1-1/2 In X 72 Yds X 4.0 Mil, 24/Case, Bulk |3M 851 1 1/2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 85111-2?
Additional datasheets, footprints and schematics for 85111-2 are listed on our Part Details page. You can also find images and similar parts to 85111-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85111-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85111-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85111-2 fall under?
The 85111-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 85111-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85111-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 85111-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85111-2 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 85111-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85111-2 often in real-time on the comparison pages.
What if I can't find stock of 85111-2?
You can fill out our help required form which you can use to request a quote for 85111-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.