Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
6,937
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,937
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
6,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,937
in stock
|
Buy Now | |
Farnell
from US$0.25
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Yellow |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Height | .394in, 10mm |
Length | .409in, 10.4mm |
Width | .828in, 21mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 Mlc Plug Hsg 2P Yellow |Amp Te Connectivity 174463-7 | Newark Electronics |
Automotive Connectors 070 MLC PLUG HSG 2P YELLOW | Rapid Electronics |
TE Connectivity Connector Housing Plug 2 Position Crimp Straight Cable Mount | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Housing Plug 2 Position Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174463-7?
Additional datasheets, footprints and schematics for 174463-7 are listed on our Part Details page. You can also find images and similar parts to 174463-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174463-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174463-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174463-7 fall under?
The 174463-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174463-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174463-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174463-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174463-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 174463-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174463-7 often in real-time on the comparison pages.
What if I can't find stock of 174463-7?
You can fill out our help required form which you can use to request a quote for 174463-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.