Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Cable Exit Angle | 180° |
Body Material | PA |
Number of Positions | 2 |
Number of Rows | 1 |
Width | .39in, 9.9mm |
Length | 15.4mm, .606in |
Height | .85in, 21.6mm |
Operating Voltage | 18VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .213in, 5.4mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 8.6mm, .339in |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
|Amp Te Connectivity 348793-4 | Newark Electronics |
Automotive Connectors SHORTING CONN RECPT HOUSING (BRIG) | TE Connectivity 348793-4 | RS Americas |
Shorting female connector, 2 positions, 5.4 mm pitch, not sealed, no hybrid connector | Power and Signal Group |
Where can I find additional details, specifications and documents for a 348793-4?
Additional datasheets, footprints and schematics for 348793-4 are listed on our Part Details page. You can also find images and similar parts to 348793-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348793-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348793-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348793-4 fall under?
The 348793-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 348793-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348793-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 348793-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348793-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Power and Signal Group and Boersig have stock available or on a lead time for 348793-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348793-4 often in real-time on the comparison pages.
What if I can't find stock of 348793-4?
You can fill out our help required form which you can use to request a quote for 348793-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.