Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Green |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .071in, 1.8mm |
Height | 15.9mm, .626in |
Width | .685in, 17.4mm |
Length | 21.6mm, .85in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 174922-4?
Additional datasheets, footprints and schematics for 174922-4 are listed on our Part Details page. You can also find images and similar parts to 174922-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174922-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174922-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174922-4 fall under?
The 174922-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174922-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174922-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 174922-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174922-4 have stock available?
There is no stock from authorised distributors for 174922-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174922-4 often in real-time on the comparison pages.
What if I can't find stock of 174922-4?
You can fill out our help required form which you can use to request a quote for 174922-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.