Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
526
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
526
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
526
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
526
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Rows | 3 |
Number of Positions | 11 |
Mating Tab Width | 1.7mm, .07in, .11in, 2.8mm |
Width | .897in, 22.8mm |
Height | 21.9mm, .862in |
Length | 22.6mm, .889in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 300 |
Row-to-Row Spacing | .217in, 6.87mm, 5.53mm, .27in |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Automotive Connectors 070/110 11P Plug Hsg(D.t.b) |Amp Te Connectivity 85218-1 | Newark Electronics |
Automotive Connectors 070/110 11P PLUG HSG(D.T.B) | Rapid Electronics |
TE Connectivity Connector Housing Male 11 Positions 3.5mm Pitch Straight Cable Mount Bag | Distrelec |
Connector Housing Male 11 Positions 3.5mm Pitch Straight Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 85218-1?
Additional datasheets, footprints and schematics for 85218-1 are listed on our Part Details page. You can also find images and similar parts to 85218-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85218-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85218-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85218-1 fall under?
The 85218-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 85218-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85218-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85218-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85218-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 85218-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85218-1 often in real-time on the comparison pages.
What if I can't find stock of 85218-1?
You can fill out our help required form which you can use to request a quote for 85218-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.