Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0843473-1,
A80286-000 |
Prices starting from US$26.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$37.44
|
16
in stock
|
Buy Now | |
element14
from US$32.62
|
16
in stock
|
Buy Now | |
Farnell
from US$33.79
|
16
in stock
|
Buy Now | |
RS Americas
from US$40.01
|
10
in stock
|
Buy Now | |
TE Store
from US$41.00
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$39.37
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.39
|
3
in stock
|
Buy Now | |
Conrad
from US$49.19
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$55.72
|
2
in stock
|
Buy Now | |
Boersig
from US$35.59
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.37
|
1
in stock
|
Buy Now | |
Avnet America
from US$29.26
|
-
|
Buy Now | |
TTI Europe
from US$26.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
Extraction Tool | Newark Electronics |
Extraction Tool for Crimp, Snap-In Contacts, AmpModu Series | TE Connectivity 843473-1 | RS Americas |
EXTRACTION TOOL Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Wire Contact Extraction Contact-to-Wire | Insertion And Extraction Tool | Part Number: 843473-1 | Internal Number: 843473-1 | Alias Number: A80286-000 | TE Connectivity | TE Store |
EXTRACTION TOOL | Heilind Electronics |
Tool: for removal | Transfer Multisort Elektronik |
Extraction tool for MODU 3.96 socket contacts AMPMODU 843473-1 TE Connectivity Contents: 1 pieceThis text is machine translated. | Conrad |
TE 843473-1 Extraction Tool for Ampmodu Contacts | Rapid Electronics |
AMP MODU 1 contact extraction tool | RS |
Straight Action Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Ampmodu MOD I & MOD IV Crimp Snap-in Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 843473-1?
Additional datasheets, footprints and schematics for 843473-1 are listed on our Part Details page. You can also find images and similar parts to 843473-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 843473-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 843473-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 843473-1 fall under?
The 843473-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 843473-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 843473-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 843473-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 843473-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for 843473-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 843473-1 often in real-time on the comparison pages.
What if I can't find stock of 843473-1?
You can fill out our help required form which you can use to request a quote for 843473-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.