Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
3
in stock
|
Buy Now | |
TE Store
from US$0.64
|
5,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
3
in stock
|
Buy Now | |
element14
from US$0.52
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Wire Size | .12 – .15mm², 26AWG |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post., Reduced crimp width at 0.14 mm²-. Please contact AMP. |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
実装方法 | Loose Piece |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
MOD-4 REC.CONT.SCP. Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Receptacle Gold Tin With | Connector Contact | Part Number: 1-141708-2 | Internal Number: 1-141708-2 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 26Awg Rohs Compliant: Yes |Amp Te Connectivity 1-141708-2 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 26AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV Series |
RoHS: | Unknown |
Product Range | AMPMODU IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU IV Series Receptacle Housings |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-141708-2?
Additional datasheets, footprints and schematics for 1-141708-2 are listed on our Part Details page. You can also find images and similar parts to 1-141708-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-141708-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-141708-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-141708-2 fall under?
The 1-141708-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-141708-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-141708-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-141708-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-141708-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-141708-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-141708-2 often in real-time on the comparison pages.
What if I can't find stock of 1-141708-2?
You can fill out our help required form which you can use to request a quote for 1-141708-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.