Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,535
in stock
|
Buy Now | |
TE Store
from US$0.39
|
1,262
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
800
in stock
|
Buy Now | |
Boersig
from US$0.17
|
400
in stock
|
Buy Now | |
element14
from US$0.16
|
88
in stock
|
Buy Now | |
Farnell
from US$0.15
|
88
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Current Rating (Max) | 5A |
Accepts Wire Insulation Diameter Range | .071 – .091in, 1.8 – 2.3mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
PCB Mount Retention | Without |
実装方法 | Loose Piece |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Highpressure crimp terminal 22-18awg tin | RS |
Contact | Transfer Multisort Elektronik |
MOD 1 CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Tin 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 182198-1 | Internal Number: 182198-1 | TE Connectivity | TE Store |
TE Connectivity 182198-1 Ampmodu I Crimp Socket High Force Tin 22-18AWG | Rapid Electronics |
TE Connectivity - AMP MOD 1 | Distrelec |
Mod 1 Contact Rohs Compliant: Yes |Amp Te Connectivity 182198-1 | Newark Electronics |
CONTACT, TIN, 22-18AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, High Pressure Crimp, 22-18 AWG, Tin, AMPMODU Mod I Series | TE Connectivity 182198-1 | RS Americas |
MOD 1 SOCKET CONTACT AWG22-18 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMPMODU Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | 5A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.3mm |
Cable Diameter Min | 1.8mm |
Contact Resistance | 12mohm |
Contact Size | 18 |
Contact Termination | Crimp |
Operating Temperature Max | 60°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.32mm² |
Wire Size | 18AWG |
Where can I find additional details, specifications and documents for a 182198-1?
Additional datasheets, footprints and schematics for 182198-1 are listed on our Part Details page. You can also find images and similar parts to 182198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182198-1 fall under?
The 182198-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 182198-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182198-1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 182198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182198-1 often in real-time on the comparison pages.
What if I can't find stock of 182198-1?
You can fill out our help required form which you can use to request a quote for 182198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.