Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,300
in stock
|
Buy Now | |
TE Store
from US$0.74
|
9,298
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
2,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
221
in stock
|
Buy Now | |
element14
from US$0.28
|
221
in stock
|
Buy Now | |
Farnell
from US$0.27
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,800
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.4mm, .055in |
Wire Size | 26AWG, .12 – .15mm² |
Wire Insulation Support | With |
Comment | Reduced crimp width at 0.14 mm²-. Please contact AMP., For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Intermediate |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
MOD IV RECEPTACLE, CRIMP SNAP IN, LP Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Receptacle Tin With | Connector Contact | Part Number: 1-141708-1 | Internal Number: 1-141708-1 | TE Connectivity | TE Store |
AMP MODU 2-economy crimp contact tinned | RS |
TE Connectivity 1-141708-1 Ampmodu IV Crimp Socket Med. Force Tin 26-20AWG | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp socket, Socket, 26 ... 20AWG | Distrelec |
Contact, Crimp, Receptacle, 26Awg | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 26AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
MOD-4 REC.CONT.SCP. | TE Connectivity 1-141708-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Mod IV Connectors |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-141708-1?
Additional datasheets, footprints and schematics for 1-141708-1 are listed on our Part Details page. You can also find images and similar parts to 1-141708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-141708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-141708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-141708-1 fall under?
The 1-141708-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-141708-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-141708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-141708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-141708-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1-141708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-141708-1 often in real-time on the comparison pages.
What if I can't find stock of 1-141708-1?
You can fill out our help required form which you can use to request a quote for 1-141708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.