281423-1 PCB Connectors by TE Connectivity

MODU I REC.

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Onlinecomponents.com Onlinecomponents.com
41,500 units
Buy Now
Logo for Electro Sonic Electro Sonic
41,500 units
Buy Now
Logo for Master Electronics Master Electronics
41,500 units
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
16,444 units
Buy Now
Logo for TE Store TE Store
1,444 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Orientation Straight
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness .8µm, 31.496µin
Contact Current Rating (Max) 5A
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Material Thickness 31.496µin, .8µm
PCB Contact Termination Area Plating Material Tin
Accepts Wire Insulation Diameter Range 2.2 – 2.8mm, .086 – .11in
Wire Size 20 – 17AWG, .5 – 1mm²
Wire Insulation Support With
PCB Mount Retention Without
Packaging Quantity 5000
Packaging Method Reel
実装方法 Reel
Connector & Contact Terminates To Wire & Cable
Applied Pressure High
Operating Temperature Range -40 – 105°C

Compatible Parts


Alternative Descriptions

CONTACT, AWG20-17 | Farnell
CONN SOCKET 17-20AWG CRIMP TIN | Digi-Key Electronics
MODU I REC. Contact Type: Socket Connector System: Board-to-Board Centerline (Pitch): 3.81 mm Centerline (Pitch): .15 in Contact Mating Area Plating Material: Tin Socket Board-to-Board 3.81 mm .15" | Board-To-Board Connector Contact | Part Number: 281423-1 | Internal Number: 281423-1 | Tin | TE Connectivity | TE Store
Contact SKT Crimp ST Cable Mount Strip | Avnet Europe
MODU I REC. ROHS COMPLIANT: YES | Newark Electronics
TE Connectivity - AMP MODU I REC. | Distrelec

More Parts in Board-to-Board Connector Contacts


Featured content from Farnell

281423-1 Connectors by Unknown

CONTACT CRIMP SOCKET 20-17AWG REEL
Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU Series
Contact Gender Socket
Contact Termination Type Crimp
For Use With 0.156" AMPMODU Mod l Interconnection System
Wire Size AWG Max 17AWG
Wire Size AWG Min 20AWG
Current Rating -
Contact Material Phosphor Bronze
Contact Plating Tin Plated Contacts
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281423-1?

Additional datasheets, footprints and schematics for 281423-1 are listed on our Part Details page. You can also find images and similar parts to 281423-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281423-1 fall under?

The 281423-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 281423-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281423-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 281423-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281423-1 have stock available?

Authorised distributors including Onlinecomponents.com, Electro Sonic, Master Electronics, Farnell and Digi-Key Electronics have stock available or on a lead time for 281423-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281423-1 often in real-time on the comparison pages.

What if I can't find stock of 281423-1?

You can fill out our help required form which you can use to request a quote for 281423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay