Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
10,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
17,450
in stock
|
Buy Now | |
element14
from US$0.41
|
17,450
in stock
|
Buy Now | |
Farnell
from US$0.39
|
17,450
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TE Store
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | .5µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.4mm, .055in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | For 0.63 mm "Round" Post and 0.63 x 0.63 mm "Square" Post. |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 17500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
AmpModu IV socket Contact gold 26-20 awg | RS |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Socket Contact, Gold, 26-20 AWG, AMPMODU Mod IV Series | TE Connectivity 167300-8 | RS Americas |
Special Order: MOD-4 REC.CONTACT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 167300-8 | Internal Number: 167300-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU IV Series |
RoHS: | Unknown |
Product Range | AMPMODU IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU IV Series Receptacle Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 167300-8?
Additional datasheets, footprints and schematics for 167300-8 are listed on our Part Details page. You can also find images and similar parts to 167300-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167300-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167300-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167300-8 fall under?
The 167300-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167300-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167300-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 167300-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167300-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 167300-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167300-8 often in real-time on the comparison pages.
What if I can't find stock of 167300-8?
You can fill out our help required form which you can use to request a quote for 167300-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.